onsemi FET, MOSFET Arrays NTGD3149CT1G

Description
Mosfet Array N and P-Channel 20V 3.2A, 2.4A 900mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 3.2A, 2.4A 900mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTGD3149CT1G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTGD3149CT1G-ND
FET, MOSFET Arrays NTGD3149CT1G-ND
Mosfet Array N and P-Channel 20V 3.2A, 2.4A 900mW Surface Mount 6-TSOP

Mosfet Array N and P-Channel 20V 3.2A, 2.4A 900mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3149CT1G - 060637-NTGD3149CT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3149CT1G
060637-NTGD3149CT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3149CT1G 060637-NTGD3149CT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060637-NTGD3149CT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A, 2.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 387pF @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060637-NTGD3149CT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A, 2.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 387pF @ 10V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20V 3.5A 60 mOhm MOSFET Transistor
289-NTGD3149CT1G
Dual 20V 3.5A 60 mOhm MOSFET Transistor 289-NTGD3149CT1G
Small Signal MOSFET 20V 3.5A 60 mOhm Dual Complementary TSOP-6, TSOP-6, 3000-REEL Product overview: NTGD3149CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 3.5A, 60 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.5A, 60 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3149CT1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 3.5A 60 mOhm Dual Complementary TSOP-6, TSOP-6, 3000-REEL Product overview: NTGD3149CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 3.5A, 60 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.5A, 60 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3149CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGD3149CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGD3149CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGD3149CT1G
MOSFET N/P-CH 20V 3.2A 6TSOP

MOSFET N/P-CH 20V 3.2A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTGD3149CT1G-ND 060637-NTGD3149CT1G 289-NTGD3149CT1G NTGD3149CT1G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3149CT1G Dual 20V 3.5A 60 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP
Polarity P-Channel P-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data