onsemi Single FETs, MOSFETs NTGD3147FT1G

Description
P-Channel 20V 2.2A (Ta) 1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 2.2A (Ta) 1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTGD3147FT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGD3147FT1G-ND
Single FETs, MOSFETs NTGD3147FT1G-ND
P-Channel 20V 2.2A (Ta) 1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 2.2A (Ta) 1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 2.2A MOSFET Transistor
278-NTGD3147FT1G
20V 2.2A MOSFET Transistor 278-NTGD3147FT1G
MOSFET P-CH 20V 2.2A 6-TSOP Product overview: NTGD3147FT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGD3147FT1G can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.2A 6-TSOP Product overview: NTGD3147FT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGD3147FT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3147FT1G - 060636-NTGD3147FT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3147FT1G
060636-NTGD3147FT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3147FT1G 060636-NTGD3147FT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060636-NTGD3147FT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 145 mOhm @ 2.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060636-NTGD3147FT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 400pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 145 mOhm @ 2.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGD3147FT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGD3147FT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGD3147FT1G
MOSFET P-CH 20V 2.2A 6TSOP

MOSFET P-CH 20V 2.2A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTGD3147FT1G-ND 278-NTGD3147FT1G 060636-NTGD3147FT1G NTGD3147FT1G
Product Name Single FETs, MOSFETs 20V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3147FT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details