onsemi P-Channel Dual 20V 2.5A MOSFET Transistor NTGD3133PT1G

Description
Power MOSFET 20V 2.5A 145 mOhm Dual P-Channel TSOP6, TSOP-6, 3000-REEL Product overview: NTGD3133PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 2.5A, 145 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3133PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 20V 2.5A 145 mOhm Dual P-Channel TSOP6, TSOP-6, 3000-REEL Product overview: NTGD3133PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 2.5A, 145 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3133PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 20V 2.5A MOSFET Transistor
289-NTGD3133PT1G
P-Channel Dual 20V 2.5A MOSFET Transistor 289-NTGD3133PT1G
Power MOSFET 20V 2.5A 145 mOhm Dual P-Channel TSOP6, TSOP-6, 3000-REEL Product overview: NTGD3133PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 2.5A, 145 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3133PT1G can be used for catalog matching and distributor lookup.

Power MOSFET 20V 2.5A 145 mOhm Dual P-Channel TSOP6, TSOP-6, 3000-REEL Product overview: NTGD3133PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 2.5A, 145 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTGD3133PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3133PT1G - 060635-NTGD3133PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3133PT1G
060635-NTGD3133PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3133PT1G 060635-NTGD3133PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060635-NTGD3133PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 560mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.6A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 400pF @ 10V Maximum Rds On at Id,Vgs: 145 mOhm @ 2.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060635-NTGD3133PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 560mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.6A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 400pF @ 10V
Maximum Rds On at Id,Vgs: 145 mOhm @ 2.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NTGD3133PT1G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTGD3133PT1G-ND
FET, MOSFET Arrays NTGD3133PT1G-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.6A 560mW Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 20V 1.6A 560mW Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGD3133PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGD3133PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGD3133PT1G
MOSFET 2P-CH 20V 1.6A 6TSOP

MOSFET 2P-CH 20V 1.6A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NTGD3133PT1G 060635-NTGD3133PT1G NTGD3133PT1G-ND NTGD3133PT1G
Product Name P-Channel Dual 20V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGD3133PT1G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 560 milliwatts 560 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers