onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NTGD1100LT1G NTGD1100LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025756-NTGD1100LT1G Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Load: 1.8 V to 8 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025756-NTGD1100LT1G Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Load: 1.8 V to 8 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NTGD1100LT1G
NTGD1100LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NTGD1100LT1G NTGD1100LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025756-NTGD1100LT1G Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Load: 1.8 V to 8 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025756-NTGD1100LT1G
Packaging: Reel - TR
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3.3A
Voltage - Load: 1.8 V to 8 V
Rds On (Typ): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NTGD1100LT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NTGD1100LT1G
PMIC - Power Distribution Switches, Load Drivers NTGD1100LT1G
IC PWR DRIVER P-CHAN 1:1 6TSOP

IC PWR DRIVER P-CHAN 1:1 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NTGD1100LT1G NTGD1100LT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NTGD1100LT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details