onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF6P02T3G NTF6P02T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 004206-NTF6P02T3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1200pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 004206-NTF6P02T3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1200pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF6P02T3G - 004206-NTF6P02T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF6P02T3G
004206-NTF6P02T3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF6P02T3G 004206-NTF6P02T3G
Manufacturer: ON Semiconductor Win Source Part Number: 004206-NTF6P02T3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1200pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 004206-NTF6P02T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 8.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1200pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTF6P02T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF6P02T3GOSTR-ND
Single FETs, MOSFETs NTF6P02T3GOSTR-ND
P-Channel 20V 10A (Ta) 8.3W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 20V 10A (Ta) 8.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF6P02T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF6P02T3GOSCT-ND
Single FETs, MOSFETs NTF6P02T3GOSCT-ND
P-Channel 20V 10A (Ta) 8.3W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 20V 10A (Ta) 8.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF6P02T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF6P02T3GOSDKR-ND
Single FETs, MOSFETs NTF6P02T3GOSDKR-ND
P-Channel 20V 10A (Ta) 8.3W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 20V 10A (Ta) 8.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -10A MOSFET Transistor
278-NTF6P02T3G
P-Channel -20V -10A MOSFET Transistor 278-NTF6P02T3G
P-Channel MOSFET -20V, -10A, 44mR, SOT-223 Product overview: NTF6P02T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF6P02T3G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -20V, -10A, 44mR, SOT-223 Product overview: NTF6P02T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF6P02T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8084138P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8084138P
MOSFETs 8084138P
NTF6P02T3G, PFET SOT223 20V 6A 20V 50

NTF6P02T3G, PFET SOT223 20V 6A 20V 50

Supplier's Site
MOSFETs - 1216514 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216514
MOSFETs 1216514
NTF6P02T3G, PFET SOT223 20V 6A 20V 50

NTF6P02T3G, PFET SOT223 20V 6A 20V 50

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V -6A P-Channel

MOSFET -20V -6A P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF6P02T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF6P02T3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF6P02T3G
MOSFET P-CH 20V 10A SOT223

MOSFET P-CH 20V 10A SOT223

Supplier's Site
Single FETs, MOSFETs - NTF6P02T3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTF6P02T3G
Single FETs, MOSFETs NTF6P02T3G
MOSFET P-CH 20V 10A SOT223

MOSFET P-CH 20V 10A SOT223

Supplier's Site Datasheet
P Channel Mosfet, -20V, -10A Sot-223, Full Reel; Channel Type Onsemi - 45J2135 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, -10A Sot-223, Full Reel; Channel Type Onsemi
45J2135
P Channel Mosfet, -20V, -10A Sot-223, Full Reel; Channel Type Onsemi 45J2135
P CHANNEL MOSFET, -20V, -10A SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:8.3W RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, -10A SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:8.3W RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTF6P02T3G
Triode/MOS Tube/Transistor >> MOSFETs NTF6P02T3G
20V 10A 50mΩ@6A,4.5V 8.3W 1V@250uA P Channel SOT-223-4 MOSFETs ROHS

20V 10A 50mΩ@6A,4.5V 8.3W 1V@250uA P Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 004206-NTF6P02T3G NTF6P02T3GOSTR-ND 278-NTF6P02T3G 8084138P 1216514 NTF6P02T3G NTF6P02T3G NTF6P02T3G 45J2135 NTF6P02T3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF6P02T3G Single FETs, MOSFETs P-Channel -20V -10A MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs P Channel Mosfet, -20V, -10A Sot-223, Full Reel; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 8300 milliwatts 8300 milliwatts 8300 milliwatts 8300 milliwatts 8300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 TO-261-4, TO-261AA SOT223; SOT-223 SOT223; Sot-223 20 nC @ 4.5 V SOT223; TO-261-4, TO-261AA TO-3; SOT223 SOT223
Unlock Full Specs
to access all available technical data