onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF5P03T3G NTF5P03T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107369-NTF5P03T3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107369-NTF5P03T3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF5P03T3G - 107369-NTF5P03T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF5P03T3G
107369-NTF5P03T3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF5P03T3G 107369-NTF5P03T3G
Manufacturer: ON Semiconductor Win Source Part Number: 107369-NTF5P03T3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107369-NTF5P03T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -5.2A MOSFET Transistor
278-NTF5P03T3G
P-Channel -30V -5.2A MOSFET Transistor 278-NTF5P03T3G
P-Channel MOSFET -30V, -5.2A, 100mR, SOT-223 Product overview: NTF5P03T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF5P03T3G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -30V, -5.2A, 100mR, SOT-223 Product overview: NTF5P03T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF5P03T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTF5P03T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF5P03T3GOSDKR-ND
Single FETs, MOSFETs NTF5P03T3GOSDKR-ND
P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF5P03T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF5P03T3GOSCT-ND
Single FETs, MOSFETs NTF5P03T3GOSCT-ND
P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF5P03T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF5P03T3GOSTR-ND
Single FETs, MOSFETs NTF5P03T3GOSTR-ND
P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
MOSFETs - 8021478P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8021478P
MOSFETs 8021478P
NTF5P03T3G, PFET SOT223 5.2A 30V TR

NTF5P03T3G, PFET SOT223 5.2A 30V TR

Supplier's Site
MOSFETs - 8021478 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8021478
MOSFETs 8021478
NTF5P03T3G, PFET SOT223 5.2A 30V TR

NTF5P03T3G, PFET SOT223 5.2A 30V TR

Supplier's Site
MOSFETs - 1216486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216486
MOSFETs 1216486
NTF5P03T3G, PFET SOT223 5.2A 30V TR

NTF5P03T3G, PFET SOT223 5.2A 30V TR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 5.2A P-Channel

MOSFET 30V 5.2A P-Channel

Buy Now Datasheet
Mosfet Transistor, P Channel, 5 A, 30 V, 100 Mohm, 10 V, -1.75 V Rohs Compliant Onsemi - 58M9900 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 5 A, 30 V, 100 Mohm, 10 V, -1.75 V Rohs Compliant Onsemi
58M9900
Mosfet Transistor, P Channel, 5 A, 30 V, 100 Mohm, 10 V, -1.75 V Rohs Compliant Onsemi 58M9900
MOSFET Transistor, P Channel, 5 A, 30 V, 100 mohm, 10 V, -1.75 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 5 A, 30 V, 100 mohm, 10 V, -1.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 5.2A, Sot-223, Full Reel; Channel Type Onsemi - 26K5119 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 5.2A, Sot-223, Full Reel; Channel Type Onsemi
26K5119
P Channel Mosfet, -30V, 5.2A, Sot-223, Full Reel; Channel Type Onsemi 26K5119
P CHANNEL MOSFET, -30V, 5.2A, SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.13W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 5.2A, SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.13W RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 5.2A, Sot-223; Channel Type Onsemi - 06R3475 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 5.2A, Sot-223; Channel Type Onsemi
06R3475
P Channel Mosfet, -30V, 5.2A, Sot-223; Channel Type Onsemi 06R3475
P CHANNEL MOSFET, -30V, 5.2A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 5.2A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTF5P03T3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTF5P03T3G
Single FETs, MOSFETs NTF5P03T3G
MOSFET P-CH 30V 3.7A SOT223

MOSFET P-CH 30V 3.7A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF5P03T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF5P03T3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF5P03T3G
MOSFET P-CH 30V 3.7A SOT223

MOSFET P-CH 30V 3.7A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTF5P03T3G
Triode/MOS Tube/Transistor >> MOSFETs NTF5P03T3G
30V 3.7A 100mΩ@10V,5.2A 1.56W 3V@250uA P Channel SOT-223 MOSFETs ROHS

30V 3.7A 100mΩ@10V,5.2A 1.56W 3V@250uA P Channel SOT-223 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 107369-NTF5P03T3G 278-NTF5P03T3G NTF5P03T3GOSDKR-ND 8021478P 8021478 NTF5P03T3G 58M9900 26K5119 06R3475 NTF5P03T3G NTF5P03T3G NTF5P03T3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF5P03T3G P-Channel -30V -5.2A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Mosfet Transistor, P Channel, 5 A, 30 V, 100 Mohm, 10 V, -1.75 V Rohs Compliant Onsemi P Channel Mosfet, -30V, 5.2A, Sot-223, Full Reel; Channel Type Onsemi P Channel Mosfet, -30V, 5.2A, Sot-223; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1560 milliwatts 3130 milliwatts 3130 milliwatts 1560 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 TO-261-4, TO-261AA SOT223; SOT-223 SOT223; Sot-223 TO-3 TO-3; SOT223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
MOSFETs - 2148949 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type DirectFET
View Details
9 suppliers