onsemi Single FETs, MOSFETs NTF3055L175T3LF

Description
N-Channel 60V 2A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
N-Channel 60V 2A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTF3055L175T3LFOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055L175T3LFOS-ND
Single FETs, MOSFETs NTF3055L175T3LFOS-ND
N-Channel 60V 2A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 2A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L175T3LF - 790846-NTF3055L175T3LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L175T3LF
790846-NTF3055L175T3LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L175T3LF 790846-NTF3055L175T3LF
Manufacturer: ON Semiconductor Win Source Part Number: 790846-NTF3055L175T3 LF Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Part Status: Obsolete(EOL) Family Name: NTF3055L175 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Manufacturer Package: SOT-223 (TO-261) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 270pF @ 25V Vgs (Maximum): ±15V Power Dissipation (Maximum): 1.3W (Ta) Rds On (Maximum) @ Id, Vgs: 175 mOhm @ 1A, 5V Alternative Parts (Cross-Reference): STN2NF06; STN3NF06L; STN3NF06; STN4NF06L; Introduction Date: July 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790846-NTF3055L175T3LF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Part Status: Obsolete(EOL)
Family Name: NTF3055L175
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Manufacturer Package: SOT-223 (TO-261)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 270pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 1.3W (Ta)
Rds On (Maximum) @ Id, Vgs: 175 mOhm @ 1A, 5V
Alternative Parts (Cross-Reference): STN2NF06; STN3NF06L; STN3NF06; STN4NF06L;
Introduction Date: July 13, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF3055L175T3LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF3055L175T3LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF3055L175T3LF
MOSFET N-CH 60V 2A SOT223

MOSFET N-CH 60V 2A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTF3055L175T3LFOS-ND 790846-NTF3055L175T3LF NTF3055L175T3LF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L175T3LF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers