N-Channel 60V 2A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)
60V 2A N-Channel MOSFET SOT-223 175mR Logic Level Product overview: NTF3055L175T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055L175T1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 2A SOT223
MOSFET N-CH 60V 2A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTF3055L175T1GOSTR-ND | 278-NTF3055L175T1G | NTF3055L175T1G | NTF3055L175T1G |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| PD | 1300 milliwatts | 1300 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |