N CHANNEL MOSFET, 60V, 3A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:68V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.68V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC2751 |
| Product Name | N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel |