onsemi MOSFETs NTF3055L108T1G

Description
MOSFET N-Channel 60V 3A SOT223
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 3A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 463307 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463307
MOSFETs 463307
MOSFET N-Channel 60V 3A SOT223

MOSFET N-Channel 60V 3A SOT223

Supplier's Site
MOSFETs - 1008062 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1008062
MOSFETs 1008062
MOSFET N-Channel 60V 3A SOT223

MOSFET N-Channel 60V 3A SOT223

Supplier's Site
MOSFETs - 463307P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463307P
MOSFETs 463307P
MOSFET N-Channel 60V 3A SOT223

MOSFET N-Channel 60V 3A SOT223

Supplier's Site
Singapore, Singapore
60V 3A MOSFET Transistor
278-NTF3055L108T1G
60V 3A MOSFET Transistor 278-NTF3055L108T1G
N-Ch MOSFET, 60V, 3A, 120mR, SOT-223, Logic Level Product overview: NTF3055L108T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055L108T1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 3A, 120mR, SOT-223, Logic Level Product overview: NTF3055L108T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055L108T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTF3055L108T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055L108T1GOSDKR-ND
Single FETs, MOSFETs NTF3055L108T1GOSDKR-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF3055L108T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055L108T1GOSTR-ND
Single FETs, MOSFETs NTF3055L108T1GOSTR-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF3055L108T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055L108T1GOSCT-ND
Single FETs, MOSFETs NTF3055L108T1GOSCT-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T1G - 004205-NTF3055L108T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T1G
004205-NTF3055L108T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T1G 004205-NTF3055L108T1G
Manufacturer: ON Semiconductor Win Source Part Number: 004205-NTF3055L108T1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: NTF3055L108 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 5V Alternative Parts (Cross-Reference): NVF3055L108T1G; NVF3055L108T3G; BSP320SL6327HTSA1; Introduction Date: October 03, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 004205-NTF3055L108T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: NTF3055L108
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 5V
Alternative Parts (Cross-Reference): NVF3055L108T1G; NVF3055L108T3G; BSP320SL6327HTSA1;
Introduction Date: October 03, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 92 Milliohms;ID 3A;SOT-223 (TO-261);-55deg - 70100697 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 92 Milliohms;ID 3A;SOT-223 (TO-261);-55deg
70100697
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 92 Milliohms;ID 3A;SOT-223 (TO-261);-55deg 70100697
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 92 Milliohms;ID 3A;SOT-223 (TO-261);-55deg

MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 92 Milliohms;ID 3A;SOT-223 (TO-261);-55deg

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTF3055L108T1G
Triode/MOS Tube/Transistor >> MOSFETs NTF3055L108T1G
60V 3A 120mΩ@5V,1.5A 1.3W 2V@250uA N Channel SOT-223-4 MOSFETs ROHS

60V 3A 120mΩ@5V,1.5A 1.3W 2V@250uA N Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi - 10P1660 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi
10P1660
N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi 10P1660
N CHANNEL MOSFET, 60V, 3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.68V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.68V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 3 A, 60 V, 120 Mohm, 5 V, 1.68 V Rohs Compliant Onsemi - 58M9898 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 3 A, 60 V, 120 Mohm, 5 V, 1.68 V Rohs Compliant Onsemi
58M9898
Mosfet Transistor, N Channel, 3 A, 60 V, 120 Mohm, 5 V, 1.68 V Rohs Compliant Onsemi 58M9898
MOSFET Transistor, N Channel, 3 A, 60 V, 120 mohm, 5 V, 1.68 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 3 A, 60 V, 120 mohm, 5 V, 1.68 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi - 88H5097 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi
88H5097
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi 88H5097
N CHANNEL MOSFET, 60V, 3A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:68V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.68V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 3A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:68V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.68V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF3055L108T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF3055L108T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF3055L108T1G
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site
Single FETs, MOSFETs - NTF3055L108T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTF3055L108T1G
Single FETs, MOSFETs NTF3055L108T1G
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 463307 463307P 278-NTF3055L108T1G NTF3055L108T1GOSDKR-ND 004205-NTF3055L108T1G 70100697 NTF3055L108T1G 10P1660 58M9898 NTF3055L108T1G NTF3055L108T1G
Product Name MOSFETs MOSFETs 60V 3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T1G MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 92 Milliohms;ID 3A;SOT-223 (TO-261);-55deg Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi Mosfet Transistor, N Channel, 3 A, 60 V, 120 Mohm, 5 V, 1.68 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 TO-261-4, TO-261AA SOT3; SOT-223 SOT223 SOT223 TO-3; SOT223 TO-3 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
Number of units in IC 1
PD 2100 milliwatts 1300 milliwatts 2.1 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data