onsemi MOSFETs NTF3055-100T1G

Description
onsemi NTF3055-100T1G MOSFET
Request a Quote Datasheet
Description
onsemi NTF3055-100T1G MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7931055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7931055
MOSFETs 7931055
onsemi NTF3055-100T1G MOSFET

onsemi NTF3055-100T1G MOSFET

Supplier's Site
MOSFETs - 7931055P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7931055P
MOSFETs 7931055P
onsemi NTF3055-100T1G MOSFET

onsemi NTF3055-100T1G MOSFET

Supplier's Site
MOSFETs - 1632300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1632300
MOSFETs 1632300
onsemi NTF3055-100T1G MOSFET

onsemi NTF3055-100T1G MOSFET

Supplier's Site
Single FETs, MOSFETs - NTF3055-100T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055-100T1GOSDKR-ND
Single FETs, MOSFETs NTF3055-100T1GOSDKR-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF3055-100T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055-100T1GOSTR-ND
Single FETs, MOSFETs NTF3055-100T1GOSTR-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF3055-100T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055-100T1GOSCT-ND
Single FETs, MOSFETs NTF3055-100T1GOSCT-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1G - 004204-NTF3055-100T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1G
004204-NTF3055-100T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1G 004204-NTF3055-100T1G
Manufacturer: ON Semiconductor Win Source Part Number: 004204-NTF3055-100T1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 (TO-261) Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 455pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 004204-NTF3055-100T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223 (TO-261)
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 455pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 60V 3A MOSFET Transistor
278-NTF3055-100T1G
SMD 60V 3A MOSFET Transistor 278-NTF3055-100T1G
MOSFET N-CH 60V 3A 110mR SOT-223 SMD Product overview: NTF3055-100T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 3A 110mR SOT-223 SMD Product overview: NTF3055-100T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 88 Milliohms;ID 3A;SOT-223 (TO-261);-55deg - 70100696 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 88 Milliohms;ID 3A;SOT-223 (TO-261);-55deg
70100696
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 88 Milliohms;ID 3A;SOT-223 (TO-261);-55deg 70100696
MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 88 Milliohms;ID 3A;SOT-223 (TO-261);-55deg

MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 88 Milliohms;ID 3A;SOT-223 (TO-261);-55deg

Supplier's Site
Single FETs, MOSFETs - NTF3055-100T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTF3055-100T1G
Single FETs, MOSFETs NTF3055-100T1G
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site Datasheet
N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi - 10N9573 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi
10N9573
N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi 10N9573
N CHANNEL MOSFET, 60V, 3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 3A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 60V, 3A, Sot-223; Transistor Polarity Onsemi - 81Y7038 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 3A, Sot-223; Transistor Polarity Onsemi
81Y7038
Mosfet, N Ch, 60V, 3A, Sot-223; Transistor Polarity Onsemi 81Y7038
MOSFET, N CH, 60V, 3A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N CH, 60V, 3A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.088ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi - 88H5094 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi
88H5094
N Channel Mosfet, 60V, 3A, Sot-223, Full Reel; Channel Type Onsemi 88H5094
N CHANNEL MOSFET, 60V, 3A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 3A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF3055-100T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF3055-100T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF3055-100T1G
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 3A N-Channel

MOSFET 60V 3A N-Channel

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7931055 7931055P NTF3055-100T1GOSDKR-ND 004204-NTF3055-100T1G 278-NTF3055-100T1G 70100696 NTF3055-100T1G 10N9573 81Y7038 NTF3055-100T1G NTF3055-100T1G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1G SMD 60V 3A MOSFET Transistor MOSFET, Power;N-Ch;VDSS 68VDC;RDS(ON) 88 Milliohms;ID 3A;SOT-223 (TO-261);-55deg Single FETs, MOSFETs N Channel Mosfet, 60V, 3A, Sot-223; Channel Type Onsemi Mosfet, N Ch, 60V, 3A, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 TO-261-4, TO-261AA SOT3; SOT-223 (TO-261) SOT223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-261-4, TO-261AA
Number of units in IC 1
V(BR)DSS 60 volts 68 volts 60 volts
Unlock Full Specs
to access all available technical data