Manufacturer: ON Semiconductor
Win Source Part Number: 1083870-NTF2955PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 14.3nC @ 10V
Max Input Capacitance: 492pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 185 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
1700mA, 60V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-261AA, LEAD FREE, 318E-04, TO-261, 4 PIN Product overview: NTF2955PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1700mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF2955PT1G can be used for catalog matching and distributor lookup.
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
MOSFET P-CH 60V 1.7A SOT-223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1083870-NTF2955PT1G | 278-NTF2955PT1G | NTF2955PT1G-ND | NTF2955PT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF2955PT1G | P-Channel 1700mA 60V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 60 volts | |||
| PD | 1000 milliwatts | 1000 milliwatts |