N CHANNEL MOSFET, 20V, 915mA, SC-89, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC0219 |
| Product Name | N Channel Mosfet, 20V, 915Ma, Sc-89, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel |