onsemi Single FETs, MOSFETs NTE4153NT1G

Description
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTE4153NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTE4153NT1GOSTR-ND
Single FETs, MOSFETs NTE4153NT1GOSTR-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - NTE4153NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTE4153NT1GOSCT-ND
Single FETs, MOSFETs NTE4153NT1GOSCT-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - NTE4153NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTE4153NT1GOSDKR-ND
Single FETs, MOSFETs NTE4153NT1GOSDKR-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-89-3

Buy Now Datasheet
Singapore, Singapore
20V 915mA MOSFET Transistor
278-NTE4153NT1G
20V 915mA MOSFET Transistor 278-NTE4153NT1G
Single N-Ch JFET, 20V, 915mA, 230mR, SC-89, Tape & Reel Product overview: NTE4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTE4153NT1G can be used for catalog matching and distributor lookup.

Single N-Ch JFET, 20V, 915mA, 230mR, SC-89, Tape & Reel Product overview: NTE4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTE4153NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTE4153NT1G - 004203-NTE4153NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTE4153NT1G
004203-NTE4153NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTE4153NT1G 004203-NTE4153NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 004203-NTE4153NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: NTE4153N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 915mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.82nC @ 4.5V Max Input Capacitance: 110pF @ 16V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 230 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): AO7404; Introduction Date: March 29, 2012 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 004203-NTE4153NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Family Name: NTE4153N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 915mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.82nC @ 4.5V
Max Input Capacitance: 110pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 230 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): AO7404;
Introduction Date: March 29, 2012
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
MOSFETs - 1841203P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841203P
MOSFETs 1841203P
NFET SC89 20V 915MA 230MO

NFET SC89 20V 915MA 230MO

Supplier's Site
MOSFETs - 1841063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841063
MOSFETs 1841063
NFET SC89 20V 915MA 230MO

NFET SC89 20V 915MA 230MO

Supplier's Site
MOSFETs - 1841203 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841203
MOSFETs 1841203
NFET SC89 20V 915MA 230MO

NFET SC89 20V 915MA 230MO

Supplier's Site
N Channel Mosfet, 20V, 915Ma, Sc-89; Channel Type Onsemi - 45J2132 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 915Ma, Sc-89; Channel Type Onsemi
45J2132
N Channel Mosfet, 20V, 915Ma, Sc-89; Channel Type Onsemi 45J2132
N CHANNEL MOSFET, 20V, 915mA, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:760mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 915mA, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:760mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 20V,0.915A, Sc89; Transistor Polarity Onsemi - 80Y9493 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V,0.915A, Sc89; Transistor Polarity Onsemi
80Y9493
Mosfet, N Ch, 20V,0.915A, Sc89; Transistor Polarity Onsemi 80Y9493
MOSFET, N CH, 20V,0.915A, SC89; Transistor Polarity:N Channel; Continuous Drain Current Id:915mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.127ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:760mV; Power RoHS Compliant: Yes

MOSFET, N CH, 20V,0.915A, SC89; Transistor Polarity:N Channel; Continuous Drain Current Id:915mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.127ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:760mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 915Ma, Sc-89, Full Reel; Channel Type Onsemi - 85W3185 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 915Ma, Sc-89, Full Reel; Channel Type Onsemi
85W3185
N Channel Mosfet, 20V, 915Ma, Sc-89, Full Reel; Channel Type Onsemi 85W3185
N CHANNEL MOSFET, 20V, 915mA, SC-89, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 915mA, SC-89, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTE4153NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTE4153NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTE4153NT1G
MOSFET N-CH 20V 915MA SC89-3

MOSFET N-CH 20V 915MA SC89-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 915mA N-Channel

MOSFET 20V 915mA N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTE4153NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTE4153NT1G
Single FETs, MOSFETs NTE4153NT1G
MOSFET N-CH 20V 915MA SC89-3

MOSFET N-CH 20V 915MA SC89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTE4153NT1GOSTR-ND 278-NTE4153NT1G 004203-NTE4153NT1G 1841203P 1841063 45J2132 80Y9493 85W3185 NTE4153NT1G NTE4153NT1G NTE4153NT1G
Product Name Single FETs, MOSFETs 20V 915mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTE4153NT1G MOSFETs MOSFETs N Channel Mosfet, 20V, 915Ma, Sc-89; Channel Type Onsemi Mosfet, N Ch, 20V,0.915A, Sc89; Transistor Polarity Onsemi N Channel Mosfet, 20V, 915Ma, Sc-89, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; SC-89-3 SC-89 Sc-89 TO-3 TO-3 TO-3 SC-89, SOT-490 SC-89, SOT-490
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ48ZS - 1020793-AUIRFZ48ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 91000 milliwatts
View Details
5 suppliers