onsemi N-Channel 60V 20A DPAK MOSFET Transistor NTDV20N06LT4G

Description
Single N-Channel Logic Level Power MOSFET 60V, 20A, 48mΩ Power MOSFET 60V 20A 48 mOhm Single N-Channel DPAK Logic Level, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV20N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06LT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Logic Level Power MOSFET 60V, 20A, 48mΩ Power MOSFET 60V 20A 48 mOhm Single N-Channel DPAK Logic Level, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV20N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06LT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 20A DPAK MOSFET Transistor
278-NTDV20N06LT4G
N-Channel 60V 20A DPAK MOSFET Transistor 278-NTDV20N06LT4G
Single N-Channel Logic Level Power MOSFET 60V, 20A, 48mΩ Power MOSFET 60V 20A 48 mOhm Single N-Channel DPAK Logic Level, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV20N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06LT4G can be used for catalog matching and distributor lookup.

Single N-Channel Logic Level Power MOSFET 60V, 20A, 48mΩ Power MOSFET 60V 20A 48 mOhm Single N-Channel DPAK Logic Level, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV20N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323935-NTDV20N06LT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323935-NTDV20N06LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323935-NTDV20N06LT4G
Manufacturer: onsemi Win Source Part Number: 1323935-NTDV20N06LT4 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A Rds On (Max) @ Id, Vgs: 48mOhm @ 10A, 5V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.36W, 60W (Tj) Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 990 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 79 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-NTDV20N06LT4G-4 88 Drive Voltage (Max Rds On, Min Rds On): 5V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1323935-NTDV20N06LT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 20A
Rds On (Max) @ Id, Vgs: 48mOhm @ 10A, 5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.36W, 60W (Tj)
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 990 pF @ 25 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 79
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-NTDV20N06LT4G-488
Drive Voltage (Max Rds On, Min Rds On): 5V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Single FETs, MOSFETs - NTDV20N06LT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTDV20N06LT4G-ND
Single FETs, MOSFETs NTDV20N06LT4G-ND
N-Channel 60V 20A (Ta) 1.36W (Ta), 60W (Tj) Surface Mount DPAK

N-Channel 60V 20A (Ta) 1.36W (Ta), 60W (Tj) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTDV20N06LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTDV20N06LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTDV20N06LT4G
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 60V 20A 48MOHM

MOSFET NFET 60V 20A 48MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTDV20N06LT4G 1323935-NTDV20N06LT4G NTDV20N06LT4G-ND NTDV20N06LT4G NTDV20N06LT4G
Product Name N-Channel 60V 20A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 60000 milliwatts
TJ -55 C (-67 F)
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data