onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RG NTD85N02RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 850618-NTD85N02RG Features: 24 V Package: Tube Part Status: Obsolete Family Name: NTD85 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 850618-NTD85N02RG Features: 24 V Package: Tube Part Status: Obsolete Family Name: NTD85 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RG - 850618-NTD85N02RG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RG
850618-NTD85N02RG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RG 850618-NTD85N02RG
Manufacturer: ON Semiconductor Win Source Part Number: 850618-NTD85N02RG Features: 24 V Package: Tube Part Status: Obsolete Family Name: NTD85 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 850618-NTD85N02RG
Features: 24 V
Package: Tube
Part Status: Obsolete
Family Name: NTD85
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTD85N02RG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD85N02RG-ND
Single FETs, MOSFETs NTD85N02RG-ND
N-Channel 24V 12A (Ta), 85A (Tc) 1.25W (Ta), 78.1W (Tc) Surface Mount DPAK

N-Channel 24V 12A (Ta), 85A (Tc) 1.25W (Ta), 78.1W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD85N02RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD85N02RG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD85N02RG
MOSFET N-CH 24V 12A/85A DPAK

MOSFET N-CH 24V 12A/85A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 850618-NTD85N02RG NTD85N02RG-ND NTD85N02RG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
75V 120A MOSFET Transistor - 278-AUIRFS3307Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers