onsemi N-Channel 85A 24V 0.0052ohm MOSFET Transistor NTD85N02R-001

Description
85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D, IPAK-3 Product overview: NTD85N02R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02R-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D, IPAK-3 Product overview: NTD85N02R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02R-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 85A 24V 0.0052ohm MOSFET Transistor
278-NTD85N02R-001
N-Channel 85A 24V 0.0052ohm MOSFET Transistor 278-NTD85N02R-001
85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D, IPAK-3 Product overview: NTD85N02R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02R-001 can be used for catalog matching and distributor lookup.

85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D, IPAK-3 Product overview: NTD85N02R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02R-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD85N02R-001OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD85N02R-001OS-ND
Single FETs, MOSFETs NTD85N02R-001OS-ND
N-Channel 24V 12A (Ta), 85A (Tc) 1.25W (Ta), 78.1W (Tc) Through Hole I-PAK

N-Channel 24V 12A (Ta), 85A (Tc) 1.25W (Ta), 78.1W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02R-001 - 1083861-NTD85N02R-001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02R-001
1083861-NTD85N02R-001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02R-001 1083861-NTD85N02R-001
Manufacturer: ON Semiconductor Win Source Part Number: 1083861-NTD85N02R-00 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 78.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 12A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17.7nC @ 5V Max Input Capacitance: 2050pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083861-NTD85N02R-001
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 78.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 12A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17.7nC @ 5V
Max Input Capacitance: 2050pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD85N02R-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD85N02R-001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD85N02R-001
MOSFET N-CH 24V 12A/85A IPAK

MOSFET N-CH 24V 12A/85A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD85N02R-001 NTD85N02R-001OS-ND 1083861-NTD85N02R-001 NTD85N02R-001
Product Name N-Channel 85A 24V 0.0052ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02R-001 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 78100 milliwatts 1250 to 78100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers