onsemi 25V 11.4A MOSFET Transistor NTD78N03-1G

Description
MOSFET N-CH 25V 11.4A IPAK Product overview: NTD78N03-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD78N03-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 11.4A IPAK Product overview: NTD78N03-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD78N03-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 11.4A MOSFET Transistor
285-NTD78N03-1G
25V 11.4A MOSFET Transistor 285-NTD78N03-1G
MOSFET N-CH 25V 11.4A IPAK Product overview: NTD78N03-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD78N03-1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 11.4A IPAK Product overview: NTD78N03-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD78N03-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03-1G - 1083860-NTD78N03-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03-1G
1083860-NTD78N03-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03-1G 1083860-NTD78N03-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083860-NTD78N03-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 64W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 11.4A (Ta), 78A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2250pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 78A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083860-NTD78N03-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 64W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 11.4A (Ta), 78A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 2250pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 78A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTD78N03-1G 1083860-NTD78N03-1G
Product Name 25V 11.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03-1G
Polarity N-Channel N-Channel; N-Channel
PD 1400 milliwatts 1400 to 64000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data