The NTD65N03R is a single N-channel power MOSFET designed for DC-DC converters, high and low side switching, and desktop CPU power applications. It is packaged in a DPAK-3 surface-mount case measuring 9.65 mm maximum length, 6.73 mm maximum width, and 4.83 mm maximum height. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 9.5 A at 25°C ambient temperature with the minimum recommended pad size, and a power dissipation of 1.3 W under the same conditions. It features a typical on-resistance of 6.5 mΩ at 10 V gate voltage and a total gate charge of 12.2 nC. The MOSFET meets RoHS standards and is Pb-free compatible. Its operating junction and storage temperature range is -55°C to 175°C.
MOSFET N-CH 25V 9.5A/32A DPAK / N-Channel 25 V 9.5A (Ta), 32A (Tc) 1.3W (Ta), 50W (Tc) Surface Mount DPAK Product overview: NTD65N03R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 9.5A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD65N03R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-NTD65N03R |
| Product Name | N-Channel SMD 25V 9.5A MOSFET Transistor |
| PD | 1300 milliwatts |