onsemi Single FETs, MOSFETs NTD6416AN-1G

Description
N-Channel 100V 17A (Tc) 71W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 100V 17A (Tc) 71W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD6416AN-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6416AN-1GOS-ND
Single FETs, MOSFETs NTD6416AN-1GOS-ND
N-Channel 100V 17A (Tc) 71W (Tc) Through Hole I-PAK

N-Channel 100V 17A (Tc) 71W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416AN-1G - 929445-NTD6416AN-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416AN-1G
929445-NTD6416AN-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416AN-1G 929445-NTD6416AN-1G
Manufacturer: ON Semiconductor Win Source Part Number: 929445-NTD6416AN-1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 17A (Tc) 71W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: NTD64 Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTD6416AN-1G-ND, NTD6416AN-1GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 929445-NTD6416AN-1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 17A (Tc) 71W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTD64
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTD6416AN-1G-ND, NTD6416AN-1GOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD6416AN-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD6416AN-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD6416AN-1G
MOSFET N-CH 100V 17A IPAK

MOSFET N-CH 100V 17A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD6416AN-1GOS-ND 929445-NTD6416AN-1G NTD6416AN-1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6416AN-1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFN8458TR - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DUAL PQFN 5X6 8L
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details