onsemi Single FETs, MOSFETs NTD6415ANLT4G

Description
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD6415ANLT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6415ANLT4GOSCT-ND
Single FETs, MOSFETs NTD6415ANLT4GOSCT-ND
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD6415ANLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6415ANLT4GOSTR-ND
Single FETs, MOSFETs NTD6415ANLT4GOSTR-ND
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD6415ANLT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6415ANLT4GOSDKR-ND
Single FETs, MOSFETs NTD6415ANLT4GOSDKR-ND
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 8021030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8021030
MOSFETs 8021030
ON Semi MOSFET, NTD6415ANLT4G

ON Semi MOSFET, NTD6415ANLT4G

Supplier's Site
MOSFETs - 8021030P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8021030P
MOSFETs 8021030P
ON Semi MOSFET, NTD6415ANLT4G

ON Semi MOSFET, NTD6415ANLT4G

Supplier's Site
MOSFETs - 1632299 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1632299
MOSFETs 1632299
ON Semi MOSFET, NTD6415ANLT4G

ON Semi MOSFET, NTD6415ANLT4G

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANLT4G - 1083849-NTD6415ANLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANLT4G
1083849-NTD6415ANLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANLT4G 1083849-NTD6415ANLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083849-NTD6415ANLT4 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1024pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083849-NTD6415ANLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1024pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 23A DPAK MOSFET Transistor
278-NTD6415ANLT4G
100V 23A DPAK MOSFET Transistor 278-NTD6415ANLT4G
N-Ch MOSFET, 100V, 23A, 52mΩ, DPAK, Logic Level Product overview: NTD6415ANLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6415ANLT4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 23A, 52mΩ, DPAK, Logic Level Product overview: NTD6415ANLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6415ANLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD6415ANLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD6415ANLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD6415ANLT4G
MOSFET N-CH 100V 23A DPAK

MOSFET N-CH 100V 23A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V HD3E NCH

MOSFET 100V HD3E NCH

Buy Now Datasheet
Mosfet, N-Ch, 100V, 23A, To-252; Channel Type Onsemi - 13AC6211 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 23A, To-252; Channel Type Onsemi
13AC6211
Mosfet, N-Ch, 100V, 23A, To-252; Channel Type Onsemi 13AC6211
MOSFET, N-CH, 100V, 23A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 100V, 23A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTD6415ANLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD6415ANLT4G
Single FETs, MOSFETs NTD6415ANLT4G
MOSFET N-CH 100V 23A DPAK

MOSFET N-CH 100V 23A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTD6415ANLT4GOSCT-ND 8021030 8021030P 1083849-NTD6415ANLT4G 278-NTD6415ANLT4G NTD6415ANLT4G NTD6415ANLT4G 13AC6211 NTD6415ANLT4G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANLT4G 100V 23A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 23A, To-252; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data