onsemi Single FETs, MOSFETs NTD60N03T4

Description
N-Channel 28V 60A (Tc) 75W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 28V 60A (Tc) 75W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD60N03T4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD60N03T4OS-ND
Single FETs, MOSFETs NTD60N03T4OS-ND
N-Channel 28V 60A (Tc) 75W (Tc) Surface Mount DPAK

N-Channel 28V 60A (Tc) 75W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N03T4 - 1083848-NTD60N03T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N03T4
1083848-NTD60N03T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N03T4 1083848-NTD60N03T4
Manufacturer: ON Semiconductor Win Source Part Number: 1083848-NTD60N03T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 28V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 2150pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083848-NTD60N03T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 28V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 2150pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60A 28V 0.0075ohm MOSFET Transistor
278-NTD60N03T4
N-Channel 60A 28V 0.0075ohm MOSFET Transistor 278-NTD60N03T4
60A, 28V, 0.0075ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD60N03T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 28V, 0.0075ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 28V, 0.0075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD60N03T4 can be used for catalog matching and distributor lookup.

60A, 28V, 0.0075ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD60N03T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 28V, 0.0075ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 28V, 0.0075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD60N03T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD60N03T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD60N03T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD60N03T4
MOSFET N-CH 28V 60A DPAK

MOSFET N-CH 28V 60A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD60N03T4OS-ND 1083848-NTD60N03T4 278-NTD60N03T4 NTD60N03T4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N03T4 N-Channel 60A 28V 0.0075ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 28 volts
Unlock Full Specs
to access all available technical data