onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTD60N02R-35G

Description
Win Source Part Number: 1081961-NTD60N02R-35 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 8.5A (Ta), 32A (Tc) Rds On (Max) @ Id, Vgs: 10.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.25W (Ta), 58W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NTD70N03R-001; NTD65N03R-1G; NTD4809NA-1G; IPS090N03LGAKMA1; IPS075N03LGAKMA1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNTD60N02R-35G, 2156-NTD60N02R-35G-O N Base Product Number: NTD60 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1081961-NTD60N02R-35 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 8.5A (Ta), 32A (Tc) Rds On (Max) @ Id, Vgs: 10.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.25W (Ta), 58W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NTD70N03R-001; NTD65N03R-1G; NTD4809NA-1G; IPS090N03LGAKMA1; IPS075N03LGAKMA1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNTD60N02R-35G, 2156-NTD60N02R-35G-O N Base Product Number: NTD60 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1081961-NTD60N02R-35G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1081961-NTD60N02R-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1081961-NTD60N02R-35G
Win Source Part Number: 1081961-NTD60N02R-35 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 8.5A (Ta), 32A (Tc) Rds On (Max) @ Id, Vgs: 10.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.25W (Ta), 58W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NTD70N03R-001; NTD65N03R-1G; NTD4809NA-1G; IPS090N03LGAKMA1; IPS075N03LGAKMA1; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNTD60N02R-35G, 2156-NTD60N02R-35G-O N Base Product Number: NTD60 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1081961-NTD60N02R-35G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 8.5A (Ta), 32A (Tc)
Rds On (Max) @ Id, Vgs: 10.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.25W (Ta), 58W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NTD70N03R-001; NTD65N03R-1G; NTD4809NA-1G; IPS090N03LGAKMA1; IPS075N03LGAKMA1;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNTD60N02R-35G,2156-NTD60N02R-35G-ON
Base Product Number: NTD60
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTD60N02R-35G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD60N02R-35G-ND
Single FETs, MOSFETs NTD60N02R-35G-ND
N-Channel 25V 8.5A (Ta), 32A (Tc) 1.25W (Ta), 58W (Tc) Through Hole I-Pak

N-Channel 25V 8.5A (Ta), 32A (Tc) 1.25W (Ta), 58W (Tc) Through Hole I-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD60N02R-35G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD60N02R-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD60N02R-35G
MOSFET N-CH 25V 8.5A/32A IPAK

MOSFET N-CH 25V 8.5A/32A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1081961-NTD60N02R-35G NTD60N02R-35G-ND NTD60N02R-35G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details