ONSEMI
NTD5N50-001 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
onsemi
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5N50-001
Description
NFET DPAK 500V 1.8R
-
Shenzhen Shengyu Electronics Technology Limited
Description
NFET DPAK 500V 1.8R
Suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5N50-001
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
|
Product Number
|
NTD5N50-001 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type
QFN
Power Gain
24 dB
View Details
4 suppliers
TJ
-40 to 175 C (-40 to 347 F)
Package Type
SOT3; PG-TO247-3-46
Features
IGBT Trench Field Stop 600 V 160 A 833 W Through Hole PG-TO247-3-46
View Details
6 suppliers