onsemi 60V DPAK MOSFET Transistor NTD5C632NLT4G

Description
T6 60V LL DPAK Product overview: NTD5C632NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C632NLT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
T6 60V LL DPAK Product overview: NTD5C632NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C632NLT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V DPAK MOSFET Transistor
278-NTD5C632NLT4G
60V DPAK MOSFET Transistor 278-NTD5C632NLT4G
T6 60V LL DPAK Product overview: NTD5C632NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C632NLT4G can be used for catalog matching and distributor lookup.

T6 60V LL DPAK Product overview: NTD5C632NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C632NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278228-NTD5C632NLT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278228-NTD5C632NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278228-NTD5C632NLT4G
Win Source Part Number: 1278228-NTD5C632NLT4 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 29A (Ta), 155A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 4W (Ta), 115W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 5700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTD5C632NLT4GCT, 488-NTD5C632NLT4GTR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278228-NTD5C632NLT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 29A (Ta), 155A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 4W (Ta), 115W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 5700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTD5C632NLT4GCT,488-NTD5C632NLT4GTR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 2449180 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2449180
MOSFETs 2449180
onsemi NTD5C632NLT4G

onsemi NTD5C632NLT4G

Supplier's Site
MOSFETs - 2449179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2449179
MOSFETs 2449179
onsemi NTD5C632NLT4G

onsemi NTD5C632NLT4G

Supplier's Site
MOSFETs - 2449180P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2449180P
MOSFETs 2449180P
onsemi NTD5C632NLT4G

onsemi NTD5C632NLT4G

Supplier's Site
Single FETs, MOSFETs - 488-NTD5C632NLT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD5C632NLT4GTR-ND
Single FETs, MOSFETs 488-NTD5C632NLT4GTR-ND
T6 60V LL DPAK

T6 60V LL DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTD5C632NLT4GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD5C632NLT4GCT-ND
Single FETs, MOSFETs 488-NTD5C632NLT4GCT-ND
T6 60V LL DPAK

T6 60V LL DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTD5C632NLT4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD5C632NLT4GDKR-ND
Single FETs, MOSFETs 488-NTD5C632NLT4GDKR-ND
T6 60V LL DPAK

T6 60V LL DPAK

Buy Now Datasheet
Mosfet, N-Ch, 60V, 155A, To-252 Rohs Compliant Onsemi - 29AK2745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 155A, To-252 Rohs Compliant Onsemi
29AK2745
Mosfet, N-Ch, 60V, 155A, To-252 Rohs Compliant Onsemi 29AK2745
MOSFET, N-CH, 60V, 155A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 155A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - NTD5C632NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD5C632NLT4G
Single FETs, MOSFETs NTD5C632NLT4G
T6 60V LL DPAK

T6 60V LL DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5C632NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5C632NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5C632NLT4G
T6 60V LL DPAK

T6 60V LL DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD5C632NLT4G 1278228-NTD5C632NLT4G 2449180 488-NTD5C632NLT4GTR-ND 29AK2745 NTD5C632NLT4G NTD5C632NLT4G
Product Name 60V DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 155A, To-252 Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 115 milliwatts 4000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AUIRFS3004-7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tube; Tube
View Details
7 suppliers