onsemi Single FETs, MOSFETs NTD5C464NT4G

Description
N-Channel 40V 19A (Ta), 59A (Tc) 4W (Ta), 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 40V 19A (Ta), 59A (Tc) 4W (Ta), 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD5C464NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5C464NT4G-ND
Single FETs, MOSFETs NTD5C464NT4G-ND
N-Channel 40V 19A (Ta), 59A (Tc) 4W (Ta), 40W (Tc) Surface Mount DPAK

N-Channel 40V 19A (Ta), 59A (Tc) 4W (Ta), 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T6 40V SL DPAK

MOSFET T6 40V SL DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5C464NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5C464NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5C464NT4G
MOSFET N-CH 40V 19A/59A DPAK

MOSFET N-CH 40V 19A/59A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD5C464NT4G-ND NTD5C464NT4G NTD5C464NT4G
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8408 - 1149871-AUIRFS8408 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers