onsemi 40V 110A 40 V DPAK MOSFET Transistor NTD5C446NT4G

Description
Single N−Channel Power MOSFET 40V, 110A, 3.2m?Ω 40 V, 3.2 m?, 110 A, Single N−Channel DPAK, 2500-REEL Product overview: NTD5C446NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A, 40 V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, 40 V, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C446NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 40V, 110A, 3.2m?Ω 40 V, 3.2 m?, 110 A, Single N−Channel DPAK, 2500-REEL Product overview: NTD5C446NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A, 40 V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, 40 V, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C446NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 110A 40 V DPAK MOSFET Transistor
278-NTD5C446NT4G
40V 110A 40 V DPAK MOSFET Transistor 278-NTD5C446NT4G
Single N−Channel Power MOSFET 40V, 110A, 3.2m?Ω 40 V, 3.2 m?, 110 A, Single N−Channel DPAK, 2500-REEL Product overview: NTD5C446NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A, 40 V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, 40 V, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C446NT4G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 110A, 3.2m?Ω 40 V, 3.2 m?, 110 A, Single N−Channel DPAK, 2500-REEL Product overview: NTD5C446NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A, 40 V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, 40 V, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C446NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324738-NTD5C446NT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324738-NTD5C446NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324738-NTD5C446NT4G
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324738-NTD5C446NT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 66W (Tc) Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 34.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Fake Threat In the Open Market: 75 REACH Status: REACH Unaffected Other Part Number: 2156-NTD5C446NT4G-60 0039 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1324738-NTD5C446NT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 66W (Tc)
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 34.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
Other Part Number: 2156-NTD5C446NT4G-600039
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Single FETs, MOSFETs - NTD5C446NT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5C446NT4GOSTR-ND
Single FETs, MOSFETs NTD5C446NT4GOSTR-ND
N-Channel 40V 110A (Tc) 66W (Tc) Surface Mount DPAK

N-Channel 40V 110A (Tc) 66W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5C446NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5C446NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5C446NT4G
MOSFET N-CH 40V 110A DPAK

MOSFET N-CH 40V 110A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 40V SL DPAK

MOSFET T6 40V SL DPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTD5C446NT4G 1324738-NTD5C446NT4G NTD5C446NT4GOSTR-ND NTD5C446NT4G NTD5C446NT4G
Product Name 40V 110A 40 V DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers