onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NL-1G NTD5865NL-1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083843-NTD5865NL-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083843-NTD5865NL-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NL-1G - 1083843-NTD5865NL-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NL-1G
1083843-NTD5865NL-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NL-1G 1083843-NTD5865NL-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083843-NTD5865NL-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083843-NTD5865NL-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTD5865NL-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5865NL-1GOS-ND
Single FETs, MOSFETs NTD5865NL-1GOS-ND
N-Channel 60V 46A (Tc) 71W (Tc) Through Hole I-PAK

N-Channel 60V 46A (Tc) 71W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
60V 46A MOSFET Transistor
278-NTD5865NL-1G
60V 46A MOSFET Transistor 278-NTD5865NL-1G
N-Ch MOSFET, 60V, 46A, 16mR, TO-251, Logic Level Product overview: NTD5865NL-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5865NL-1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 46A, 16mR, TO-251, Logic Level Product overview: NTD5865NL-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5865NL-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5865NL-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5865NL-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5865NL-1G
MOSFET N-CH 60V 46A IPAK

MOSFET N-CH 60V 46A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083843-NTD5865NL-1G NTD5865NL-1GOS-ND 278-NTD5865NL-1G NTD5865NL-1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5865NL-1G Single FETs, MOSFETs 60V 46A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 71000 milliwatts 71000 milliwatts
Unlock Full Specs
to access all available technical data