Manufacturer: ON Semiconductor
Win Source Part Number: 004176-NTD5862NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 98A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 6000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
N-Channel 60V 98A (Tc) 115W (Tc) Surface Mount DPAK
N-Channel 60V 98A (Tc) 115W (Tc) Surface Mount DPAK
Single N-Channel Power MOSFET 60V, 98A, 5.7mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD5862NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 98A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 98A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5862NT4G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 98A DPAK
MOSFET NFET DPAK 60V 102A 6MOHM
POWER FIELD-EFFECT TRANSISTOR, 9
MOSFET, N-CH, 60V, 98A, TO-252-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:98A; On Resistance Rds(on):0.0044ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET, N-CH, 60V, 98A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:98A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004176-NTD5862NT4G | NTD5862NT4GOSCT-ND | 278-NTD5862NT4G | NTD5862NT4G | NTD5862NT4G | NTD5862NT4G | 42AC1823 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5862NT4G | Single FETs, MOSFETs | N-Channel 60V 98A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 98A, To-252-3; Transistor Polarity Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 115000 milliwatts | 115000 milliwatts | 115000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |