onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5407NG NTD5407NG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083836-NTD5407NG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.6A (Ta), 38A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1000pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083836-NTD5407NG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.6A (Ta), 38A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1000pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5407NG - 1083836-NTD5407NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5407NG
1083836-NTD5407NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5407NG 1083836-NTD5407NG
Manufacturer: ON Semiconductor Win Source Part Number: 1083836-NTD5407NG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.6A (Ta), 38A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1000pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083836-NTD5407NG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.6A (Ta), 38A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1000pF @ 32V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 38A 40V 0.026ohm MOSFET Transistor
278-NTD5407NG
N-Channel 38A 40V 0.026ohm MOSFET Transistor 278-NTD5407NG
38A, 40V, 0.026ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK Product overview: NTD5407NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 38A, 40V, 0.026ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38A, 40V, 0.026ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5407NG can be used for catalog matching and distributor lookup.

38A, 40V, 0.026ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369C-01, DPAK Product overview: NTD5407NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 38A, 40V, 0.026ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38A, 40V, 0.026ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5407NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD5407NG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5407NG-ND
Single FETs, MOSFETs NTD5407NG-ND
N-Channel 40V 7.6A (Ta), 38A (Tc) 75W (Tc) Surface Mount DPAK

N-Channel 40V 7.6A (Ta), 38A (Tc) 75W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5407NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5407NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5407NG
MOSFET N-CH 40V 7.6A/38A DPAK

MOSFET N-CH 40V 7.6A/38A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1083836-NTD5407NG 278-NTD5407NG NTD5407NG-ND NTD5407NG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5407NG N-Channel 38A 40V 0.026ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts
PD 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data