onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5406NT4G NTD5406NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060624-NTD5406NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 100W (Tc) Family Name: NTD5406N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12.2A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2500pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): SUU50N04-10P; SUD50N04-8m8P-4GE3; SUD50N04-10P-E3; MDD1752RH; Introduction Date: October 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060624-NTD5406NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 100W (Tc) Family Name: NTD5406N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12.2A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2500pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): SUU50N04-10P; SUD50N04-8m8P-4GE3; SUD50N04-10P-E3; MDD1752RH; Introduction Date: October 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5406NT4G - 060624-NTD5406NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5406NT4G
060624-NTD5406NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5406NT4G 060624-NTD5406NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060624-NTD5406NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 100W (Tc) Family Name: NTD5406N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12.2A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2500pF @ 32V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): SUU50N04-10P; SUD50N04-8m8P-4GE3; SUD50N04-10P-E3; MDD1752RH; Introduction Date: October 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060624-NTD5406NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 100W (Tc)
Family Name: NTD5406N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12.2A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2500pF @ 32V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): SUU50N04-10P; SUD50N04-8m8P-4GE3; SUD50N04-10P-E3; MDD1752RH;
Introduction Date: October 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 70A DPAK MOSFET Transistor
278-NTD5406NT4G
N-Channel 40V 70A DPAK MOSFET Transistor 278-NTD5406NT4G
N-Channel MOSFET 40V 70A 10mR DPAK Product overview: NTD5406NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5406NT4G can be used for catalog matching and distributor lookup.

N-Channel MOSFET 40V 70A 10mR DPAK Product overview: NTD5406NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5406NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD5406NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5406NT4G-ND
Single FETs, MOSFETs NTD5406NT4G-ND
N-Channel 40V 12.2A (Ta), 70A (Tc) 3W (Ta), 100W (Tc) Surface Mount DPAK

N-Channel 40V 12.2A (Ta), 70A (Tc) 3W (Ta), 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5406NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5406NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5406NT4G
MOSFET N-CH 40V 12.2A/70A DPAK

MOSFET N-CH 40V 12.2A/70A DPAK

Supplier's Site
Single FETs, MOSFETs - NTD5406NT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD5406NT4G
Single FETs, MOSFETs NTD5406NT4G
NTD5406 - POWER MOSFET 40V 70A 1

NTD5406 - POWER MOSFET 40V 70A 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060624-NTD5406NT4G 278-NTD5406NT4G NTD5406NT4G-ND NTD5406NT4G NTD5406NT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5406NT4G N-Channel 40V 70A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 3000 to 100000 milliwatts 100000 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data