onsemi N-Channel SMD 25 V 45 A MOSFET Transistor NTD50N03RT4G

Description
Power MOSFET 25 V, 45 A, Single N-Channel, DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD50N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25 V, 45 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25 V, 45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 25 V, 45 A, Single N-Channel, DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD50N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25 V, 45 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25 V, 45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 25 V 45 A MOSFET Transistor
278-NTD50N03RT4G
N-Channel SMD 25 V 45 A MOSFET Transistor 278-NTD50N03RT4G
Power MOSFET 25 V, 45 A, Single N-Channel, DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD50N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25 V, 45 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25 V, 45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03RT4G can be used for catalog matching and distributor lookup.

Power MOSFET 25 V, 45 A, Single N-Channel, DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD50N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25 V, 45 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25 V, 45 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03RT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD50N03RT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD50N03RT4G-ND
Single FETs, MOSFETs NTD50N03RT4G-ND
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Surface Mount DPAK

N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03RT4G - 060623-NTD50N03RT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03RT4G
060623-NTD50N03RT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03RT4G 060623-NTD50N03RT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060623-NTD50N03RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 7.8A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 11.5V Max Input Capacitance: 750pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 30A, 11.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060623-NTD50N03RT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 7.8A (Ta), 45A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 11.5V
Max Input Capacitance: 750pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 30A, 11.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD50N03RT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD50N03RT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD50N03RT4G
MOSFET N-CH 25V 7.8A/45A DPAK

MOSFET N-CH 25V 7.8A/45A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD50N03RT4G NTD50N03RT4G-ND 060623-NTD50N03RT4G NTD50N03RT4G
Product Name N-Channel SMD 25 V 45 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03RT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 50000 milliwatts 1500 to 50000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data