onsemi Single FETs, MOSFETs NTD50N03R-001

Description
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD50N03R-001-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD50N03R-001-ND
Single FETs, MOSFETs NTD50N03R-001-ND
N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Through Hole I-PAK

N-Channel 25V 7.8A (Ta), 45A (Tc) 1.5W (Ta), 50W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
25V 7.8A MOSFET Transistor
278-NTD50N03R-001
25V 7.8A MOSFET Transistor 278-NTD50N03R-001
MOSFET N-CH 25V 7.8A IPAK Product overview: NTD50N03R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03R-001 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 7.8A IPAK Product overview: NTD50N03R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD50N03R-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03R-001 - 1083832-NTD50N03R-001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03R-001
1083832-NTD50N03R-001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03R-001 1083832-NTD50N03R-001
Manufacturer: ON Semiconductor Win Source Part Number: 1083832-NTD50N03R-00 1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 7.8A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 11.5V Max Input Capacitance: 750pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 30A, 11.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083832-NTD50N03R-001
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 7.8A (Ta), 45A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 11.5V
Max Input Capacitance: 750pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 30A, 11.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD50N03R-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD50N03R-001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD50N03R-001
MOSFET N-CH 25V 7.8A/45A IPAK

MOSFET N-CH 25V 7.8A/45A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD50N03R-001-ND 278-NTD50N03R-001 1083832-NTD50N03R-001 NTD50N03R-001
Product Name Single FETs, MOSFETs 25V 7.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD50N03R-001 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 50000 milliwatts 1500 to 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324352-AUIRFS4115TRL - Win Source Electronics
Specs
Polarity N-Channel
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers