onsemi N-Channel 30V 41A MOSFET Transistor NTD4969N-35G

Description
Single N-Channel Power MOSFET 30V, 41A, 9mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4969N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4969N-35G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V, 41A, 9mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4969N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4969N-35G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 41A MOSFET Transistor
278-NTD4969N-35G
N-Channel 30V 41A MOSFET Transistor 278-NTD4969N-35G
Single N-Channel Power MOSFET 30V, 41A, 9mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4969N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4969N-35G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 41A, 9mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4969N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4969N-35G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4969N-35G - 1083827-NTD4969N-35G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4969N-35G
1083827-NTD4969N-35G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4969N-35G 1083827-NTD4969N-35G
Manufacturer: ON Semiconductor Win Source Part Number: 1083827-NTD4969N-35G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.38W (Ta), 26.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.4A (Ta), 41A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 837pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083827-NTD4969N-35G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.38W (Ta), 26.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.4A (Ta), 41A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 837pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD4969N-35G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4969N-35G-ND
Single FETs, MOSFETs NTD4969N-35G-ND
N-Channel 30V 9.4A (Ta), 41A (Tc) 1.38W (Ta), 26.3W (Tc) Through Hole I-Pak

N-Channel 30V 9.4A (Ta), 41A (Tc) 1.38W (Ta), 26.3W (Tc) Through Hole I-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4969N-35G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4969N-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4969N-35G
MOSFET N-CH 30V 9.4A/41A IPAK

MOSFET N-CH 30V 9.4A/41A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTD4969N-35G 1083827-NTD4969N-35G NTD4969N-35G-ND NTD4969N-35G
Product Name N-Channel 30V 41A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4969N-35G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 26300 milliwatts 1380 to 26300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers