onsemi Single FETs, MOSFETs NTD4960N-35G

Description
N-Channel 30V 8.9A (Ta), 55A (Tc) 1.07W (Ta), 35.71W (Tc) Through Hole I-Pak
Request a Quote Datasheet
Description
N-Channel 30V 8.9A (Ta), 55A (Tc) 1.07W (Ta), 35.71W (Tc) Through Hole I-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD4960N-35GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4960N-35GOS-ND
Single FETs, MOSFETs NTD4960N-35GOS-ND
N-Channel 30V 8.9A (Ta), 55A (Tc) 1.07W (Ta), 35.71W (Tc) Through Hole I-Pak

N-Channel 30V 8.9A (Ta), 55A (Tc) 1.07W (Ta), 35.71W (Tc) Through Hole I-Pak

Buy Now Datasheet
Singapore, Singapore
30V 11.1A 8mOhm MOSFET Transistor
278-NTD4960N-35G
30V 11.1A 8mOhm MOSFET Transistor 278-NTD4960N-35G
N-CH MOSFET 30V 11.1A 8mOhm TO-251 Product overview: NTD4960N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.1A, 8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.1A, 8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4960N-35G can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 11.1A 8mOhm TO-251 Product overview: NTD4960N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.1A, 8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.1A, 8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4960N-35G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4960N-35G - 1083823-NTD4960N-35G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4960N-35G
1083823-NTD4960N-35G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4960N-35G 1083823-NTD4960N-35G
Manufacturer: ON Semiconductor Win Source Part Number: 1083823-NTD4960N-35G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.07W (Ta), 35.71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.9A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083823-NTD4960N-35G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.07W (Ta), 35.71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.9A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1300pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4960N-35G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4960N-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4960N-35G
MOSFET N-CH 30V 8.9A/55A IPAK

MOSFET N-CH 30V 8.9A/55A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD4960N-35GOS-ND 278-NTD4960N-35G 1083823-NTD4960N-35G NTD4960N-35G
Product Name Single FETs, MOSFETs 30V 11.1A 8mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4960N-35G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Stub Leads, IPAK SOT3; I-Pak TO-251-3 Stub Leads, IPak
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data