N-CH Power MOSFET 30V 11.1A TO-251 IPAK Product overview: NTD4960N-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4960N-1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083822-NTD4960N-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.07W (Ta), 35.71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.9A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1300pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 8.9A (Ta), 55A (Tc) 1.07W (Ta), 35.71W (Tc) Through Hole I-Pak
MOSFET N-CH 30V 8.9A/55A IPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTD4960N-1G | 1083822-NTD4960N-1G | NTD4960N-1GOS-ND | NTD4960N-1G |
| Product Name | 30V 11.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4960N-1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1680 milliwatts | 1070 to 35710 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |