onsemi Single FETs, MOSFETs NTD4959NH-35G

Description
N-Channel 30V 9A (Ta), 58A (Tc) 1.3W (Ta), 52W (Tc) Through Hole I-Pak
Request a Quote Datasheet
Description
N-Channel 30V 9A (Ta), 58A (Tc) 1.3W (Ta), 52W (Tc) Through Hole I-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD4959NH-35G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4959NH-35G-ND
Single FETs, MOSFETs NTD4959NH-35G-ND
N-Channel 30V 9A (Ta), 58A (Tc) 1.3W (Ta), 52W (Tc) Through Hole I-Pak

N-Channel 30V 9A (Ta), 58A (Tc) 1.3W (Ta), 52W (Tc) Through Hole I-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4959NH-35G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4959NH-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4959NH-35G
MOSFET N-CH 30V 9A/58A IPAK

MOSFET N-CH 30V 9A/58A IPAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTD4959NH-35G-ND NTD4959NH-35G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details