onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTD4909NT4H

Description
Win Source Part Number: 1192521-NTD4909NT4H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-NTD4909NT4H,ONS ONSNTD4909NT4H RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1192521-NTD4909NT4H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-NTD4909NT4H,ONS ONSNTD4909NT4H RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1192521-NTD4909NT4H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1192521-NTD4909NT4H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1192521-NTD4909NT4H
Win Source Part Number: 1192521-NTD4909NT4H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-NTD4909NT4H,ONS ONSNTD4909NT4H RoHS Status: Not applicable

Win Source Part Number: 1192521-NTD4909NT4H
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NTD4909NT4H,ONSONSNTD4909NT4H
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4909NT4H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4909NT4H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4909NT4H
NFET DPAK 30V 41A 8MO

NFET DPAK 30V 41A 8MO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1192521-NTD4909NT4H NTD4909NT4H
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers