onsemi 30V 12.1A DPAK MOSFET Transistor NTD4909NT4G

Description
N-Ch Power MOSFET, 30V, 8mR, 12.1A, DPAK, SMT Product overview: NTD4909NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch Power MOSFET, 30V, 8mR, 12.1A, DPAK, SMT Product overview: NTD4909NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12.1A DPAK MOSFET Transistor
278-NTD4909NT4G
30V 12.1A DPAK MOSFET Transistor 278-NTD4909NT4G
N-Ch Power MOSFET, 30V, 8mR, 12.1A, DPAK, SMT Product overview: NTD4909NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NT4G can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET, 30V, 8mR, 12.1A, DPAK, SMT Product overview: NTD4909NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NT4G - 093869-NTD4909NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NT4G
093869-NTD4909NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NT4G 093869-NTD4909NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 093869-NTD4909NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.37W (Ta), 29.4W (Tc) Family Name: NTD4909N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.8A (Ta), 41A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 17.5nC @ 10V Max Input Capacitance: 1314pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): DMG8880LK3-13; SUD50N03-10; SUD50N03-10-T4; SUD50N03-10-E3; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 093869-NTD4909NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.37W (Ta), 29.4W (Tc)
Family Name: NTD4909N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.8A (Ta), 41A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 17.5nC @ 10V
Max Input Capacitance: 1314pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): DMG8880LK3-13; SUD50N03-10; SUD50N03-10-T4; SUD50N03-10-E3;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4909NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4909NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4909NT4G
MOSFET N-CH 30V 8.8A/41A DPAK

MOSFET N-CH 30V 8.8A/41A DPAK

Supplier's Site
Mosfet, N-Ch, 30V, 41A, To-252; Channel Type Onsemi - 13AC6208 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 41A, To-252; Channel Type Onsemi
13AC6208
Mosfet, N-Ch, 30V, 41A, To-252; Channel Type Onsemi 13AC6208
MOSFET, N-CH, 30V, 41A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:41A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 30V, 41A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:41A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTD4909NT4G 093869-NTD4909NT4G NTD4909NT4G 13AC6208
Product Name 30V 12.1A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 41A, To-252; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel
PD 29400 milliwatts 1370 to 29400 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Discrete Semiconductor Products - 221703-AUIRFS4010TRL - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers