onsemi 30V 41A DPAK MOSFET Transistor NTD4909NAT4H

Description
NFET DPAK 30V 41A 8MO Product overview: NTD4909NAT4H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 41A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NAT4H can be used for catalog matching and distributor lookup.
Request a Quote
Description
NFET DPAK 30V 41A 8MO Product overview: NTD4909NAT4H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 41A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NAT4H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 41A DPAK MOSFET Transistor - 278-NTD4909NAT4H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 41A DPAK MOSFET Transistor
278-NTD4909NAT4H
30V 41A DPAK MOSFET Transistor 278-NTD4909NAT4H
NFET DPAK 30V 41A 8MO Product overview: NTD4909NAT4H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 41A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NAT4H can be used for catalog matching and distributor lookup.

NFET DPAK 30V 41A 8MO Product overview: NTD4909NAT4H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 41A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4909NAT4H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NAT4H - 719811-NTD4909NAT4H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NAT4H
719811-NTD4909NAT4H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NAT4H 719811-NTD4909NAT4H
Manufacturer: ON Semiconductor Win Source Part Number: 719811-NTD4909NAT4H Manufacturer Homepage: www.onsemi.com Reference case: TO252 Reference Date Code: 0945+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 719811-NTD4909NAT4H
Manufacturer Homepage: www.onsemi.com
Reference case: TO252
Reference Date Code: 0945+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4909NAT4H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4909NAT4H
NFET DPAK 30V 41A 8MO

NFET DPAK 30V 41A 8MO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTD4909NAT4H 719811-NTD4909NAT4H NTD4909NAT4H
Product Name 30V 41A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4909NAT4H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data