onsemi 30V 54A 5.5 mOhm DPAK MOSFET Transistor NTD4906NAT4G

Description
MOSFET NFET DPAK 30V 54A 5.5 mOhm Product overview: NTD4906NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 54A, 5.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, 5.5 mOhm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4906NAT4G can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET NFET DPAK 30V 54A 5.5 mOhm Product overview: NTD4906NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 54A, 5.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, 5.5 mOhm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4906NAT4G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 54A 5.5 mOhm DPAK MOSFET Transistor
278-NTD4906NAT4G
30V 54A 5.5 mOhm DPAK MOSFET Transistor 278-NTD4906NAT4G
MOSFET NFET DPAK 30V 54A 5.5 mOhm Product overview: NTD4906NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 54A, 5.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, 5.5 mOhm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4906NAT4G can be used for catalog matching and distributor lookup.

MOSFET NFET DPAK 30V 54A 5.5 mOhm Product overview: NTD4906NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 54A, 5.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, 5.5 mOhm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4906NAT4G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4906NAT4G - 1083816-NTD4906NAT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4906NAT4G
1083816-NTD4906NAT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4906NAT4G 1083816-NTD4906NAT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083816-NTD4906NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.3A (Ta), 54A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1932pF @ 15V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083816-NTD4906NAT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.3A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1932pF @ 15V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4906NAT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4906NAT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4906NAT4G
MOSFET N-CH 30V 10.3A/54A DPAK

MOSFET N-CH 30V 10.3A/54A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD4906NAT4G 1083816-NTD4906NAT4G NTD4906NAT4G
Product Name 30V 54A 5.5 mOhm DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4906NAT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data