onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4904NT4G NTD4904NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060621-NTD4904NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 79A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 3052pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060621-NTD4904NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 79A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 3052pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4904NT4G - 060621-NTD4904NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4904NT4G
060621-NTD4904NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4904NT4G 060621-NTD4904NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060621-NTD4904NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 79A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 3052pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060621-NTD4904NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 79A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 3052pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTD4904NT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4904NT4GOSTR-ND
Single FETs, MOSFETs NTD4904NT4GOSTR-ND
N-Channel 30V 13A (Ta), 79A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK

N-Channel 30V 13A (Ta), 79A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 79A DPAK MOSFET Transistor
278-NTD4904NT4G
N-Channel 30V 79A DPAK MOSFET Transistor 278-NTD4904NT4G
N-Channel Power MOSFET, 30V, 79A, 3.7mΩ, DPAK Product overview: NTD4904NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 79A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 79A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4904NT4G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 79A, 3.7mΩ, DPAK Product overview: NTD4904NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 79A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 79A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4904NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4904NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4904NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4904NT4G
MOSFET N-CH 30V 13A/79A DPAK

MOSFET N-CH 30V 13A/79A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET IPAK 30V 79A 3.7 mOhm

MOSFET NFET IPAK 30V 79A 3.7 mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060621-NTD4904NT4G NTD4904NT4GOSTR-ND 278-NTD4904NT4G NTD4904NT4G NTD4904NT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4904NT4G Single FETs, MOSFETs N-Channel 30V 79A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 1400 to 52000 milliwatts 52000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers