onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4863NAT4G NTD4863NAT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209340-NTD4863NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.27W (Ta), 36.6W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 9.2A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 990pF @ 12V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209340-NTD4863NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.27W (Ta), 36.6W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 9.2A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 990pF @ 12V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4863NAT4G - 209340-NTD4863NAT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4863NAT4G
209340-NTD4863NAT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4863NAT4G 209340-NTD4863NAT4G
Manufacturer: ON Semiconductor Win Source Part Number: 209340-NTD4863NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.27W (Ta), 36.6W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 9.2A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 990pF @ 12V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209340-NTD4863NAT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.27W (Ta), 36.6W (Tc)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 9.2A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13.5nC @ 4.5V
Max Input Capacitance: 990pF @ 12V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD4863NAT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4863NAT4G-ND
Single FETs, MOSFETs NTD4863NAT4G-ND
N-Channel 25V 9.2A (Ta), 49A (Tc) 1.27W (Ta), 36.6W (Tc) Surface Mount DPAK

N-Channel 25V 9.2A (Ta), 49A (Tc) 1.27W (Ta), 36.6W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 25V 49A MOSFET Transistor
278-NTD4863NAT4G
N-Channel SMD 25V 49A MOSFET Transistor 278-NTD4863NAT4G
Power MOSFET 25V 49A 9.3 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4863NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 49A, 9.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4863NAT4G can be used for catalog matching and distributor lookup.

Power MOSFET 25V 49A 9.3 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4863NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 49A, 9.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4863NAT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4863NAT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4863NAT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4863NAT4G
MOSFET N-CH 25V 9.2A/49A DPAK

MOSFET N-CH 25V 9.2A/49A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 209340-NTD4863NAT4G NTD4863NAT4G-ND 278-NTD4863NAT4G NTD4863NAT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4863NAT4G Single FETs, MOSFETs N-Channel SMD 25V 49A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 25 volts
PD 1270 to 36600 milliwatts 36600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers