N-Channel 25V 10.4A (Ta), 65A (Tc) 1.28W (Ta), 50W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 060619-NTD4860NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.28W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 10.4A (Ta), 65A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 16.5nC @ 4.5V
Max Input Capacitance: 1308pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Single N-Channel Power MOSFET 25V, 65A, 7.5mΩ, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4860NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 65A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4860NT4G can be used for catalog matching and distributor lookup.
MOSFET NFET 25V 65A 0.0075R DPAK
MOSFET N-CH 25V 10.4A/65A DPAK
25V 7.5mΩ@10V,30A 2.5V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTD4860NT4GOSTR-ND | 060619-NTD4860NT4G | 278-NTD4860NT4G | NTD4860NT4G | NTD4860NT4G | NTD4860NT4G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4860NT4G | N-Channel SMD 25V 65A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK) | ||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 1280 to 50000 milliwatts | 2000 milliwatts | 1280 milliwatts |