onsemi Single FETs, MOSFETs NTD4854NT4G

Description
N-Channel 25V 15.7A (Ta), 128A (Tc) 1.43W (Ta), 93.75W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 25V 15.7A (Ta), 128A (Tc) 1.43W (Ta), 93.75W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD4854NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4854NT4G-ND
Single FETs, MOSFETs NTD4854NT4G-ND
N-Channel 25V 15.7A (Ta), 128A (Tc) 1.43W (Ta), 93.75W (Tc) Surface Mount DPAK

N-Channel 25V 15.7A (Ta), 128A (Tc) 1.43W (Ta), 93.75W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 25 V 124 A MOSFET Transistor
278-NTD4854NT4G
N-Channel SMD 25 V 124 A MOSFET Transistor 278-NTD4854NT4G
Power MOSFET 25 V, 124 A, Single N-Channel, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4854NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25 V, 124 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25 V, 124 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4854NT4G can be used for catalog matching and distributor lookup.

Power MOSFET 25 V, 124 A, Single N-Channel, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4854NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25 V, 124 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25 V, 124 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4854NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4854NT4G - 1083804-NTD4854NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4854NT4G
1083804-NTD4854NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4854NT4G 1083804-NTD4854NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083804-NTD4854NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.43W (Ta), 93.75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 15.7A (Ta), 128A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 49.2nC @ 4.5V Max Input Capacitance: 4600pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083804-NTD4854NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.43W (Ta), 93.75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15.7A (Ta), 128A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 49.2nC @ 4.5V
Max Input Capacitance: 4600pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4854NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4854NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4854NT4G
MOSFET N-CH 25V 15.7A/128A DPAK

MOSFET N-CH 25V 15.7A/128A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD4854NT4G-ND 278-NTD4854NT4G 1083804-NTD4854NT4G NTD4854NT4G
Product Name Single FETs, MOSFETs N-Channel SMD 25 V 124 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4854NT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 93750 milliwatts 1430 to 93750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7484QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers