onsemi 30V 8.6A MOSFET Transistor NTD4810N-1G

Description
MOSFET N-CH 30V 8.6A IPAK Product overview: NTD4810N-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4810N-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.6A IPAK Product overview: NTD4810N-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4810N-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.6A MOSFET Transistor
285-NTD4810N-1G
30V 8.6A MOSFET Transistor 285-NTD4810N-1G
MOSFET N-CH 30V 8.6A IPAK Product overview: NTD4810N-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4810N-1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.6A IPAK Product overview: NTD4810N-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4810N-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4810N-1G - 060608-NTD4810N-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4810N-1G
060608-NTD4810N-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4810N-1G 060608-NTD4810N-1G
Manufacturer: ON Semiconductor Win Source Part Number: 060608-NTD4810N-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta), 54A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 1350pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060608-NTD4810N-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1350pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTD4810N-1G 060608-NTD4810N-1G
Product Name 30V 8.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4810N-1G
Polarity N-Channel N-Channel; N-Channel
PD 1400 milliwatts 1400 to 50000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
 - 2EDL05N06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers