onsemi Single FETs, MOSFETs NTD4809NT4G

Description
N-Channel 30V 9.6A (Ta), 58A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 30V 9.6A (Ta), 58A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTD4809NT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD4809NT4GTR-ND
Single FETs, MOSFETs 488-NTD4809NT4GTR-ND
N-Channel 30V 9.6A (Ta), 58A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK

N-Channel 30V 9.6A (Ta), 58A (Tc) 1.4W (Ta), 52W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NT4G - 004163-NTD4809NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NT4G
004163-NTD4809NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NT4G 004163-NTD4809NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004163-NTD4809NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 11.5V Max Input Capacitance: 1456pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004163-NTD4809NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 11.5V
Max Input Capacitance: 1456pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 58A DPAK MOSFET Transistor
278-NTD4809NT4G
30V 58A DPAK MOSFET Transistor 278-NTD4809NT4G
N-Ch Power MOSFET, 30V, 58A, 9mR, DPAK Product overview: NTD4809NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 58A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 58A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4809NT4G can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET, 30V, 58A, 9mR, DPAK Product overview: NTD4809NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 58A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 58A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4809NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 30V, 11.5A, D-Pak, Full Reel; Channel Type Onsemi - 27M2722 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 11.5A, D-Pak, Full Reel; Channel Type Onsemi
27M2722
N Channel Mosfet, 30V, 11.5A, D-Pak, Full Reel; Channel Type Onsemi 27M2722
N CHANNEL MOSFET, 30V, 11.5A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.4W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 11.5A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.4W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 30V 58A 9MOHM

MOSFET NFET 30V 58A 9MOHM

Buy Now Datasheet
Transistor - 32326233 - Radwell International
Willingboro, NJ, United States
Transistor
32326233
Transistor 32326233
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 30V, 0.014OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 30V, 0.014OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4809NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4809NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4809NT4G
MOSFET N-CH 30V 9.6A/58A DPAK

MOSFET N-CH 30V 9.6A/58A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 488-NTD4809NT4GTR-ND 004163-NTD4809NT4G 278-NTD4809NT4G 27M2722 NTD4809NT4G 32326233 NTD4809NT4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NT4G 30V 58A DPAK MOSFET Transistor N Channel Mosfet, 30V, 11.5A, D-Pak, Full Reel; Channel Type Onsemi MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts
PD 1400 to 52000 milliwatts 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data