onsemi 30V 11A MOSFET Transistor NTD4806NA-35G

Description
MOSFET N-CH 30V 11A IPAK Product overview: NTD4806NA-35G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4806NA-35G can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 11A IPAK Product overview: NTD4806NA-35G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4806NA-35G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 11A MOSFET Transistor
285-NTD4806NA-35G
30V 11A MOSFET Transistor 285-NTD4806NA-35G
MOSFET N-CH 30V 11A IPAK Product overview: NTD4806NA-35G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4806NA-35G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A IPAK Product overview: NTD4806NA-35G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4806NA-35G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806NA-35G - 209336-NTD4806NA-35G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806NA-35G
209336-NTD4806NA-35G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806NA-35G 209336-NTD4806NA-35G
Manufacturer: ON Semiconductor Win Source Part Number: 209336-NTD4806NA-35G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Ta), 79A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2142pF @ 12V Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209336-NTD4806NA-35G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.3A (Ta), 79A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2142pF @ 12V
Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTD4806NA-35G 209336-NTD4806NA-35G
Product Name 30V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806NA-35G
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data