onsemi Single FETs, MOSFETs NTD4806N-1G

Description
N-Channel 30V 11.3A (Ta), 79A (Tc) 1.4W (Ta), 68W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 30V 11.3A (Ta), 79A (Tc) 1.4W (Ta), 68W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD4806N-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4806N-1G-ND
Single FETs, MOSFETs NTD4806N-1G-ND
N-Channel 30V 11.3A (Ta), 79A (Tc) 1.4W (Ta), 68W (Tc) Through Hole I-PAK

N-Channel 30V 11.3A (Ta), 79A (Tc) 1.4W (Ta), 68W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 11A 30V 0.0094ohm MOSFET Transistor
278-NTD4806N-1G
N-Channel 11A 30V 0.0094ohm MOSFET Transistor 278-NTD4806N-1G
11A, 30V, 0.0094ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, CASE 369D-01, DPAK-3 Product overview: NTD4806N-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 30V, 0.0094ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11A, 30V, 0.0094ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4806N-1G can be used for catalog matching and distributor lookup.

11A, 30V, 0.0094ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, CASE 369D-01, DPAK-3 Product overview: NTD4806N-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 30V, 0.0094ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11A, 30V, 0.0094ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4806N-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806N-1G - 004161-NTD4806N-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806N-1G
004161-NTD4806N-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806N-1G 004161-NTD4806N-1G
Manufacturer: ON Semiconductor Win Source Part Number: 004161-NTD4806N-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta), 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.3A (Ta), 79A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2142pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 004161-NTD4806N-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta), 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.3A (Ta), 79A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2142pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4806N-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4806N-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4806N-1G
MOSFET N-CH 30V 11.3A/79A IPAK

MOSFET N-CH 30V 11.3A/79A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD4806N-1G-ND 278-NTD4806N-1G 004161-NTD4806N-1G NTD4806N-1G
Product Name Single FETs, MOSFETs N-Channel 11A 30V 0.0094ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4806N-1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 68000 milliwatts 1400 to 68000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products