onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805N-35G NTD4805N-35G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083792-NTD4805N-35G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083792-NTD4805N-35G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805N-35G - 1083792-NTD4805N-35G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805N-35G
1083792-NTD4805N-35G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805N-35G 1083792-NTD4805N-35G
Manufacturer: ON Semiconductor Win Source Part Number: 1083792-NTD4805N-35G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.41W (Ta), 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 48nC @ 11.5V Max Input Capacitance: 2865pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083792-NTD4805N-35G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.41W (Ta), 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.7A (Ta), 95A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 48nC @ 11.5V
Max Input Capacitance: 2865pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD4805N-35G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4805N-35G-ND
Single FETs, MOSFETs NTD4805N-35G-ND
N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Through Hole I-Pak

N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Through Hole I-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel 12.6A 30V 0.0074ohm MOSFET Transistor
278-NTD4805N-35G
N-Channel 12.6A 30V 0.0074ohm MOSFET Transistor 278-NTD4805N-35G
12.6A, 30V, 0.0074ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, CASE 369AC-01, 3 IPAK-3 Product overview: NTD4805N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.6A, 30V, 0.0074ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.6A, 30V, 0.0074ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805N-35G can be used for catalog matching and distributor lookup.

12.6A, 30V, 0.0074ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, CASE 369AC-01, 3 IPAK-3 Product overview: NTD4805N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.6A, 30V, 0.0074ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.6A, 30V, 0.0074ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805N-35G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4805N-35G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4805N-35G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4805N-35G
MOSFET N-CH 30V 12.7A/95A IPAK

MOSFET N-CH 30V 12.7A/95A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083792-NTD4805N-35G NTD4805N-35G-ND 278-NTD4805N-35G NTD4805N-35G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805N-35G Single FETs, MOSFETs N-Channel 12.6A 30V 0.0074ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 1410 to 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers